TE Connectivity Ring Connectors 36923

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27119-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27119-ND
Ring Connectors A27119-ND
Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity - 75Y9531 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity
75Y9531
Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity 75Y9531
TERMINAL, RING TONGUE, M10, 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:Solistrand Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:Solistrand Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity - 30AC4489 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity
30AC4489
Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity 30AC4489
TERMINAL, RING TONGUE, M10, 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:Solistrand Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:Solistrand Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36923 A27119-ND 75Y9531
Product Name Ring Connectors Terminal, Ring Tongue, M10, 00Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details