TE Connectivity Ring Connectors 36922

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27117-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27117-ND
Ring Connectors A27117-ND
Ring Terminal Connector 5/16 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
94AC6831
Terminal, Ring Tongue, 5/16", 2/0Awg; Stud Size - Metric Amp - Te Connectivity 94AC6831
TERMINAL, RING TONGUE, 5/16", 2/0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 2/0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36922 A27117-ND 94AC6831
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers