TE Connectivity Ring Terminals 36921

Description
Body Features Terminal & Contact Weight (G) : 29.656 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 51.56 MM  [2.03 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 29.656 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 51.56 MM  [2.03 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36921 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36921
Ring Terminals 36921
Body Features Terminal & Contact Weight (G) : 29.656 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 51.56 MM  [2.03 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 29.656

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Product Length : 51.56 MM  [2.03 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.03 MM  [.08 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6, 1/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27115-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27115-ND
Terminals - Ring Connectors A27115-ND
CONN RING CIRC 2/0AWG #1/4 CRIMP

CONN RING CIRC 2/0AWG #1/4 CRIMP

Buy Now Datasheet
Ring Terminals - 7952129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952129
Ring Terminals 7952129
TE Connectivity 36921 Ring Terminal

TE Connectivity 36921 Ring Terminal

Supplier's Site
Ring Terminals - 7952129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7952129P
Ring Terminals 7952129P
TE Connectivity 36921 Ring Terminal

TE Connectivity 36921 Ring Terminal

Supplier's Site
Ring Terminals - 1614873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1614873
Ring Terminals 1614873
TE Connectivity 36921 Ring Terminal

TE Connectivity 36921 Ring Terminal

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36921 A27115-ND 7952129 7952129P
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals
Material Tin Copper Copper; Copper
Features RoHS RoHS RoHS; Insulated RoHS; Insulated
International 67 to 70 mm2 76.3 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details