TE Connectivity Ring Connectors 36921

Description
Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27115-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27115-ND
Ring Connectors A27115-ND
Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
05X8344
Terminal, Ring Tongue, 1/4", 2/0Awg; Stud Size - Metric Amp - Te Connectivity 05X8344
TERMINAL, RING TONGUE, 1/4", 2/0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 2/0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27115-ND 05X8344
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products