TE Connectivity Ring Connectors 36919

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27111-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27111-ND
Ring Connectors A27111-ND
Ring Terminal Connector 1/2 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 0Awg; Stud Size - Metric Amp - Te Connectivity
57AC7898
Terminal, Ring Tongue, 1/2", 0Awg; Stud Size - Metric Amp - Te Connectivity 57AC7898
TERMINAL, RING TONGUE, 1/2", 0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 0Awg; Stud Size - Metric Amp - Te Connectivity
26AC7172
Terminal, Ring Tongue, 1/2", 0Awg; Stud Size - Metric Amp - Te Connectivity 26AC7172
TERMINAL, RING TONGUE, 1/2", 0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36919 A27111-ND 57AC7898
Product Name Ring Connectors Terminal, Ring Tongue, 1/2", 0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data