TE Connectivity Ring Connectors 36916

Description
Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27106-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27106-ND
Ring Connectors A27106-ND
Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, Solistrand Series, 5/16
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 0 Awg, 60.6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
28T0378
Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 0 Awg, 60.6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 28T0378
Ring Tongue Terminal, SOLISTRAND Series, 5/16 ", M8, 0 AWG, 60.6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 5/16 ", M8, 0 AWG, 60.6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
36916 Rohs Compliant Amp - Te Connectivity - 84AC3795 - Newark, An Avnet Company
Chicago, IL, United States
36916 Rohs Compliant Amp - Te Connectivity
84AC3795
36916 Rohs Compliant Amp - Te Connectivity 84AC3795
36916 ROHS COMPLIANT: YES

36916 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity
99F6587
Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity 99F6587
TERMINAL, RING TONGUE, 5/16", 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 1/0 5/16 Amp - Te Connectivity - 42AJ3528 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 1/0 5/16 Amp - Te Connectivity
42AJ3528
Terminal,solis R 1/0 5/16 Amp - Te Connectivity 42AJ3528
TERMINAL,SOLIS R 1/0 5/16

TERMINAL,SOLIS R 1/0 5/16

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27106-ND 36916 28T0378 99F6587
Product Name Ring Connectors Ring Tongue Terminal, Solistrand Series, 5/16 ", M8, 0 Awg, 60.6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data