TE Connectivity ™ Rectangular Connector Accessories 368932-1

Description
Connector Wire Seal For Junior Power Timer Series
Request a Quote Datasheet
Description
Connector Wire Seal For Junior Power Timer Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 368932-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
368932-1-ND
Rectangular Connector Accessories 368932-1-ND
Connector Wire Seal For Junior Power Timer Series

Connector Wire Seal For Junior Power Timer Series

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-368932-1
Electronic Connector 2026-368932-1
WIRE SEAL FOR JPT (TYPE-I) BLUE Product overview: 368932-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-368932-1 can be used for catalog matching and distributor lookup.

WIRE SEAL FOR JPT (TYPE-I) BLUE Product overview: 368932-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-368932-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1187503-368932-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1187503-368932-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1187503-368932-1
Win Source Part Number: 1187503-368932-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Junior Power Timer Package: Bag Accessory Type: Wire Seal For Use With/Related Products: Junior Power Timer Series Standard Package: 80,000 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity AMP Connectors Other Names: -368932-1-SI,-368932 -1-CSI Base Product Number: 368932

Win Source Part Number: 1187503-368932-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Junior Power Timer
Package: Bag
Accessory Type: Wire Seal
For Use With/Related Products: Junior Power Timer Series
Standard Package: 80,000
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity AMP Connectors
Other Names: -368932-1-SI,-368932-1-CSI
Base Product Number: 368932

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368932-1-ND 2026-368932-1 1187503-368932-1
Product Name Rectangular Connector Accessories Electronic Connector Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers