TE Connectivity Wire Splice Connectors 36886

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Splice Connectors - A27214-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27214-ND
Wire Splice Connectors A27214-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG

Buy Now Datasheet
Splice,solis Butt 6 Rohs Compliant Amp - Te Connectivity - 92F1411 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Butt 6 Rohs Compliant Amp - Te Connectivity
92F1411
Splice,solis Butt 6 Rohs Compliant Amp - Te Connectivity 92F1411
SPLICE,SOLIS BUTT 6 ROHS COMPLIANT: YES

SPLICE,SOLIS BUTT 6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
36886
Terminals 36886
Terminals BUTT SPLICE 6 AWG SIGHT HOLE

Terminals BUTT SPLICE 6 AWG SIGHT HOLE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36886 A27214-ND 92F1411 36886
Product Name Wire Splice Connectors Splice,solis Butt 6 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details