TE Connectivity Rectangular Wire & Cable Connectors & Housings 368576-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Height : 20.6 MM  [.811 INCH ] Connector Length : 13.9 MM  [.547 INCH ] Connector Width : 10.6 MM  [.417 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Height : 20.6 MM  [.811 INCH ] Connector Length : 13.9 MM  [.547 INCH ] Connector Width : 10.6 MM  [.417 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 368576-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
368576-2
Rectangular Wire & Cable Connectors & Housings 368576-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Height : 20.6 MM  [.811 INCH ] Connector Length : 13.9 MM  [.547 INCH ] Connector Width : 10.6 MM  [.417 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : PA 66 Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 20.6 MM  [.811 INCH ]
  • Connector Length : 13.9 MM  [.547 INCH ]
  • Connector Width : 10.6 MM  [.417 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : PA 66

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 368576-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
368576-2-ND
Rectangular Connector Housings 368576-2-ND
"6 Rectangular Connectors - Housings Plug Red 0.156"" (3.96mm)"

"6 Rectangular Connectors - Housings Plug Red 0.156"" (3.96mm)"

Buy Now Datasheet
Pdl 6P Plug 3.96 D/r(Gwt) Red Amp - Te Connectivity - 42AJ3523 - Newark, An Avnet Company
Chicago, IL, United States
Pdl 6P Plug 3.96 D/r(Gwt) Red Amp - Te Connectivity
42AJ3523
Pdl 6P Plug 3.96 D/r(Gwt) Red Amp - Te Connectivity 42AJ3523
PDL 6P PLUG 3.96 D/R(GWT) RED

PDL 6P PLUG 3.96 D/R(GWT) RED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 368576-2 368576-2-ND 42AJ3523
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Pdl 6P Plug 3.96 D/r(Gwt) Red Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Plug
Termination Crimp
Mounting Free-Hanging (In-Line) Through Hole
Unlock Full Specs
to access all available technical data