TE Connectivity Plug Housing, 3Pos, Pa 66, Natural; Product Range Te Connectivity 368571-1

Description
PLUG HOUSING, 3POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pa 66, Natural; Product Range Te Connectivity - 72AC7684 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pa 66, Natural; Product Range Te Connectivity
72AC7684
Plug Housing, 3Pos, Pa 66, Natural; Product Range Te Connectivity 72AC7684
PLUG HOUSING, 3POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

PLUG HOUSING, 3POS, PA 66, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7684
Product Name Plug Housing, 3Pos, Pa 66, Natural; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details