Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Number of Positions: 8
Pitch: 0.189" (4.80mm)
Contact Type: Female Socket
Row Spacing: 0.220" (5.60mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
E-S MK-2(+) 8P PLUG ASS'Y Product overview: 368533-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-368533-1 can be used for catalog matching and distributor lookup.
E-S MK-2(+) 8P PLUG ASS'Y
Pre-ordered Connectors RoHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-368533-1 | 17-368533-1-ND | 785-368533-1 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings | Pre-ordered Connectors RoHS |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |