TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 368454-1

Description
Win Source Part Number: 1365752-368454-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tray Product Status: Active Base Product Number: 368454 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.197" (5.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365752-368454-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tray Product Status: Active Base Product Number: 368454 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.197" (5.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365752-368454-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365752-368454-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365752-368454-1
Win Source Part Number: 1365752-368454-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tray Product Status: Active Base Product Number: 368454 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.197" (5.00mm)

Win Source Part Number: 1365752-368454-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tray
Product Status: Active
Base Product Number: 368454
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.197" (5.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 368454-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
368454-1-ND
Rectangular Connector Housings 368454-1-ND
16 Rectangular Connectors - Housings Plug Natural

16 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-368454-1
Electronic Connector 340-368454-1
Conn Housing PL 16 POS Crimp ST Cable Mount Natural Tray Product overview: 368454-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-368454-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 16 POS Crimp ST Cable Mount Natural Tray Product overview: 368454-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-368454-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors 090/250 HYB 16P PLUG ASS'Y - 785-368454-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 090/250 HYB 16P PLUG ASS'Y
785-368454-1
Automotive Connectors 090/250 HYB 16P PLUG ASS'Y 785-368454-1
Automotive Connectors 090/250 HYB 16P PLUG ASS'Y

Automotive Connectors 090/250 HYB 16P PLUG ASS'Y

Supplier's Site
090/250 Hyb 16P Plug Assy Amp - Te Connectivity - 76AC6713 - Newark, An Avnet Company
Chicago, IL, United States
090/250 Hyb 16P Plug Assy Amp - Te Connectivity
76AC6713
090/250 Hyb 16P Plug Assy Amp - Te Connectivity 76AC6713
090/250 HYB 16P PLUG ASSY

090/250 HYB 16P PLUG ASSY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365752-368454-1 368454-1-ND 340-368454-1 785-368454-1 76AC6713
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Automotive Connectors 090/250 HYB 16P PLUG ASS'Y 090/250 Hyb 16P Plug Assy Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data