TE Connectivity Automotive Housing, Receptacle, 81Pos; Product Range Te Connectivity 368376-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 81POS; Product Range:-; Gender:Receptacle; No. of Positions:81Position s; For Use With:AMP 968220, 968221, 964286, 964273 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 81POS; Product Range:-; Gender:Receptacle; No. of Positions:81Position s; For Use With:AMP 968220, 968221, 964286, 964273 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 81Pos; Product Range Te Connectivity - 13H2594 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 81Pos; Product Range Te Connectivity
13H2594
Automotive Housing, Receptacle, 81Pos; Product Range Te Connectivity 13H2594
AUTOMOTIVE HOUSING, RECEPTACLE, 81POS; Product Range:-; Gender:Receptacle; No. of Positions:81Position s; For Use With:AMP 968220, 968221, 964286, 964273 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 81POS; Product Range:-; Gender:Receptacle; No. of Positions:81Positions; For Use With:AMP 968220, 968221, 964286, 964273 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Automotive Housing, Receptacle, 81Pos Rohs Compliant Te Connectivity - 69AH4782 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 81Pos Rohs Compliant Te Connectivity
69AH4782
Automotive Housing, Receptacle, 81Pos Rohs Compliant Te Connectivity 69AH4782
AUTOMOTIVE HOUSING, RECEPTACLE, 81POS ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, RECEPTACLE, 81POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13H2594
Product Name Automotive Housing, Receptacle, 81Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details