Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.100" (2.54mm)
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN RCPT HSG 81POS 2.54MM Product overview: 368290-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-368290-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 319-368290-1 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |