TE Connectivity ™ Rectangular Connector Housings 368136-1

Description
26 Rectangular Connectors - Housings Plug Natural
Request a Quote Datasheet
Description
26 Rectangular Connectors - Housings Plug Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 368136-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
368136-1-ND
Rectangular Connector Housings 368136-1-ND
26 Rectangular Connectors - Housings Plug Natural

26 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1038299-368136-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1038299-368136-1
Connectors, Interconnects - Rectangular Connectors - Housings 1038299-368136-1
Win Source Part Number: 1038299-368136-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Multi-Lock Number of Positions: 26 Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 600 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 936098-1; 1393374-2; 51110-2650; 927690-1; L177RRB25S; 501646-26003681361; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -368136-1-LSI,-36813 6-1-SI,-368136-1-CSI Base Product Number: 368136

Win Source Part Number: 1038299-368136-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Multi-Lock
Number of Positions: 26
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 600
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 936098-1; 1393374-2; 51110-2650; 927690-1; L177RRB25S; 501646-26003681361;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -368136-1-LSI,-368136-1-SI,-368136-1-CSI
Base Product Number: 368136

Buy Now Datasheet
Singapore, Singapore
19A Electronic Connector
2026-368136-1
19A Electronic Connector 2026-368136-1
26 Pos Crimp Wire Housing, Female Socket, 19A, PBT, Straight Product overview: 368136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-368136-1 can be used for catalog matching and distributor lookup.

26 Pos Crimp Wire Housing, Female Socket, 19A, PBT, Straight Product overview: 368136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-368136-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368136-1-ND 1038299-368136-1 2026-368136-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 19A Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data