TE Connectivity Ring Connectors 36809

Description
Ring Terminal Connector 5/8 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/8 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27079-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27079-ND
Ring Connectors A27079-ND
Ring Terminal Connector 5/8 Stud Circular 6 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity - 97C5837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
97C5837
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity 97C5837
TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 6 5/8 Amp - Te Connectivity - 94M5014 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 6 5/8 Amp - Te Connectivity
94M5014
Terminal,solis R 6 5/8 Amp - Te Connectivity 94M5014
TERMINAL,SOLIS R 6 5/8

TERMINAL,SOLIS R 6 5/8

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27079-ND 36809 97C5837 94M5014
Product Name Ring Connectors Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 6 5/8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details