TE Connectivity Rectangular Connector Contacts 368088-1

Description
Tab Contact Tin 20-22 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142466TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142466TR-ND
Rectangular Connector Contacts A142466TR-ND
Tab Contact Tin 20-22 AWG Crimp

Tab Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A142466CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142466CT-ND
Rectangular Connector Contacts A142466CT-ND
Tab Contact Tin 20-22 AWG Crimp

Tab Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333863-368088-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333863-368088-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333863-368088-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333863-368088-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -368088-1-LSI,A14246 6CT,A142466TR,-36808 8-1-SI,-368088-1-CSI ,368088-1-ND Base Product Number: 368088 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333863-368088-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -368088-1-LSI,A142466CT,A142466TR,-368088-1-SI,-368088-1-CSI,368088-1-ND
Base Product Number: 368088
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-368088-1
Electronic Connector 332-368088-1
Contact Tab Crimp ST Cable Mount 20-22AWG T/R Product overview: 368088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-368088-1 can be used for catalog matching and distributor lookup.

Contact Tab Crimp ST Cable Mount 20-22AWG T/R Product overview: 368088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-368088-1 can be used for catalog matching and distributor lookup.

Supplier's Site
090Ii Non Sld Tab(Sq 0.3-0.5) Rohs Compliant Te Connectivity - 22R2437 - Newark, An Avnet Company
Chicago, IL, United States
090Ii Non Sld Tab(Sq 0.3-0.5) Rohs Compliant Te Connectivity
22R2437
090Ii Non Sld Tab(Sq 0.3-0.5) Rohs Compliant Te Connectivity 22R2437
090II NON SLD TAB(SQ 0.3-0.5) ROHS COMPLIANT: YES

090II NON SLD TAB(SQ 0.3-0.5) ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Tab, Crimp, 20Awg Rohs Compliant Te Connectivity - 75AJ0102 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 20Awg Rohs Compliant Te Connectivity
75AJ0102
Automotive Contact, Tab, Crimp, 20Awg Rohs Compliant Te Connectivity 75AJ0102
AUTOMOTIVE CONTACT, TAB, CRIMP, 20AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, TAB, CRIMP, 20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142466TR-ND 1333863-368088-1 332-368088-1 22R2437 75AJ0102
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector 090Ii Non Sld Tab(Sq 0.3-0.5) Rohs Compliant Te Connectivity Automotive Contact, Tab, Crimp, 20Awg Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
ix Industrial IO Plug - NDHN3B1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers