TE Connectivity Electronic Connector 368085-1

Description
CONN SOCKET 20-22AWG CRIMP TIN Product overview: 368085-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-368085-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 20-22AWG CRIMP TIN Product overview: 368085-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-368085-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
331-368085-1
Electronic Connector 331-368085-1
CONN SOCKET 20-22AWG CRIMP TIN Product overview: 368085-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-368085-1 can be used for catalog matching and distributor lookup.

CONN SOCKET 20-22AWG CRIMP TIN Product overview: 368085-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-368085-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A123030TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123030TR-ND
Rectangular Connector Contacts A123030TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333839-368085-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333839-368085-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333839-368085-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333839-368085-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -368085-1-CSI,A12303 0CT,368085-1-ND,-368 085-1-SI,A123030TR Base Product Number: 368085 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333839-368085-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -368085-1-CSI,A123030CT,368085-1-ND,-368085-1-SI,A123030TR
Base Product Number: 368085
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
090Ii Non Sld Rec(Sq 0.3-0.5) Rohs Compliant Te Connectivity - 56J9729 - Newark, An Avnet Company
Chicago, IL, United States
090Ii Non Sld Rec(Sq 0.3-0.5) Rohs Compliant Te Connectivity
56J9729
090Ii Non Sld Rec(Sq 0.3-0.5) Rohs Compliant Te Connectivity 56J9729
090II NON SLD REC(SQ 0.3-0.5) ROHS COMPLIANT: YES

090II NON SLD REC(SQ 0.3-0.5) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-368085-1 A123030TR-ND 1333839-368085-1 56J9729
Product Name Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 090Ii Non Sld Rec(Sq 0.3-0.5) Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details