TE Connectivity Ring Terminals 36808

Description
Body Features Terminal & Contact Weight : 11.403 G  [.4 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Product Length : 51.64 MM  [2.03 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.45 MM  [.06 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 11.403 G  [.4 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Product Length : 51.64 MM  [2.03 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.45 MM  [.06 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36808 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36808
Ring Terminals 36808
Body Features Terminal & Contact Weight : 11.403 G  [.4 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Product Length : 51.64 MM  [2.03 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.45 MM  [.06 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 11.403 G  [.4 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.89 MM  [.232 INCH ]
  • Product Length : 51.64 MM  [2.03 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 1.45 MM  [.06 INCH ]
  • Wire Size (MMSQ) : 10.5 - 16.8
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M12, 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27078-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27078-ND
Terminals - Ring Connectors A27078-ND
CONN RING CIRC 6AWG #1/2 CRIMP

CONN RING CIRC 6AWG #1/2 CRIMP

Buy Now Datasheet
TERMINAL,SOLIS R 6 1/2 - 36808 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 6 1/2
36808
TERMINAL,SOLIS R 6 1/2 36808
TERMINAL,SOLIS R 6 1/2

TERMINAL,SOLIS R 6 1/2

Buy Now
Ring Terminals - 2249724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2249724
Ring Terminals 2249724
TE Connectivity 36808 Ring Terminal

TE Connectivity 36808 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
36808
Terminals 36808
Terminals SOLISTRND RING TERM SZ 1/2

Terminals SOLISTRND RING TERM SZ 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36808 A27078-ND 36808 2249724 36808
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,SOLIS R 6 1/2 Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details