TE Connectivity
Automotive Terminals
368079-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6mm Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.4 MM [.252 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.81 - 2.2 MM [.071 - .087 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 16, 17, 18 Wire Size Search (MMSQ) : 1, 1.25, .75
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6mm Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.4 MM [.252 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.81 - 2.2 MM [.071 - .087 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 16, 17, 18 Wire Size Search (MMSQ) : 1, 1.25, .75
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6mm Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.4 MM [.252 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 1.81 - 2.2 MM [.071 - .087 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 16, 17, 18 Wire Size Search (MMSQ) : 1, 1.25, .75
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6mm
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.4 MM [.252 INCH ]
- Terminal Type : Tab
Dimensions
- Compatible Insulation Diameter Range : 1.81 - 2.2 MM [.071 - .087 INCH ]
- Wire Size (MMSQ) : .85 - 1.25
- Wire Size (AWG) : 18 - 16
- Wire Size Search (AWG) : 16, 17, 18
- Wire Size Search (MMSQ) : 1, 1.25, .75
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
368079-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details