16 Pos Crimp Wire Housing, Signal, PBT, UL94 V-2, Black Product overview: 368050-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-368050-1 can be used for catalog matching and distributor lookup.
"16 Rectangular Connectors - Housings Receptacle Black 0.189"" (4.80mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.189" (4.80mm)
Connector Type: Receptacle
Row Spacing: 0.220" (5.60mm)
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
E-S MK-2(+) 16P CAP HSG ROHS COMPLIANT: YES
E-S MK-2(+) 16P CAP HSG
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-368050-1 | 1642967 | A142463-ND | 30H5729 | |
| Product Name | Electronic Connector | Automotive Connectors | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | E-S Mk-2(+) 16P Cap Hsg Rohs Compliant Te Connectivity |
| Gender | Female / Jack | Male / Plug |