Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.189" (4.80mm)
Contact Type: Female Socket
Row Spacing: 0.220" (5.60mm)
Package: Tray
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Locking Ramp
16 Pos Crimp Wire Housing, Female Socket, 4.8mm Pitch, PBT, Black Product overview: 368047-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-368047-1 can be used for catalog matching and distributor lookup.
"16 Rectangular Connectors - Housings Plug Black 0.189"" (4.80mm)"
E-S MK-2(+) 16P PLUG ASSY ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1614897 | 340-368047-1 | A142462-ND | 22R2433 | |
| Product Name | Automotive Connectors | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings | E-S Mk-2(+) 16P Plug Assy Rohs Compliant Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |