TE Connectivity
Quick Disconnects
368037-2
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.4 MM [.06 - .094 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20
Mechanical Attachment Wire Insulation Support : With
Other Line : AMP POSITIVE LOCK
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.4 MM [.06 - .094 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20
Mechanical Attachment Wire Insulation Support : With
Other Line : AMP POSITIVE LOCK
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.4 MM [.06 - .094 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .32 - .51 Wire Size (AWG) : 22 - 20
Mechanical Attachment Wire Insulation Support : With
Other Line : AMP POSITIVE LOCK
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Crimp Type : Tab-Lok
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.5 - 2.4 MM [.06 - .094 INCH ]
- Terminal Material Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .32 - .51
- Wire Size (AWG) : 22 - 20
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A128761TR-ND
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A128761CT-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
368037-2 |
A128761TR-ND |
A128761CT-ND |
|
Product Name
|
Quick Disconnects |
Terminals - Quick Connects, Quick Disconnect Connectors |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Pre-Tin
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
14 to 16 AWG
International
1.23 to 2.27 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details