RF/COAXIAL ADAPTER, N JACK-SMA JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series ADAPTER N JK/SMA JK
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 37K7341 | 3680-2242-00 |
| Product Name | Rf/coaxial Adapter, N Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity | RF Adapters - Between Series |
| Connector Type | SMA |