Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Yellow Stripe
Dimensions Wire Size (AWG) : 24
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Product Type Features Hook Up Wire Cable Type : Spec 55
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy
- Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Hook Up Wire Wire Color : White with Yellow Stripe
Dimensions
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Product Type Features
- Hook Up Wire Cable Type : Spec 55
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 200