TE Connectivity Hook Up Wire 3660243001

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3660243001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
3660243001
Hook Up Wire 3660243001
Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 3660243001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1879653001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1108363002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 10 AWG
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 138155-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers