TE Connectivity Fixed Inductors 36550402JR10T

Description
FIXED IND 100NH 200MA 2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 200MA 2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1712-36550402JR10TTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-36550402JR10TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-36550402JR10TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 200MA 2 OHM SMD

FIXED IND 100NH 200MA 2 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1712-36550402JR10TTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details