TE Connectivity Fixed Inductors 36541E8N2JTDG

Description
8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36541E8N2JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36541E8N2JTDG-ND
Fixed Inductors 36541E8N2JTDG-ND
8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, 36541E Series, 8.2 Nh, 5%, 0402 [1005 Metric], 5.4 Ghz Rohs Compliant Te Connectivity - 24W8221 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 8.2 Nh, 5%, 0402 [1005 Metric], 5.4 Ghz Rohs Compliant Te Connectivity
24W8221
Surface Mount High Frequency Inductor, 36541E Series, 8.2 Nh, 5%, 0402 [1005 Metric], 5.4 Ghz Rohs Compliant Te Connectivity 24W8221
Surface Mount High Frequency Inductor, 36541E Series, 8.2 nH, 5%, 0402 [1005 Metric], 5.4 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 8.2 nH, 5%, 0402 [1005 Metric], 5.4 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 36541E8N2JTDG-ND 24W8221
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 36541E Series, 8.2 Nh, 5%, 0402 [1005 Metric], 5.4 Ghz Rohs Compliant Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details