TE Connectivity Fixed Inductors 36541E4N7JTDG

Description
4.7nH Unshielded Wirewound Inductor 1.5A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.5A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36541E4N7JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36541E4N7JTDG-ND
Fixed Inductors 36541E4N7JTDG-ND
4.7nH Unshielded Wirewound Inductor 1.5A 60mOhm Max Nonstandard

4.7nH Unshielded Wirewound Inductor 1.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, 36541E Series, 4.7 Nh, 5%, 0402 [1005 Metric], 6.85 Ghz Rohs Compliant Te Connectivity - 24W8211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 4.7 Nh, 5%, 0402 [1005 Metric], 6.85 Ghz Rohs Compliant Te Connectivity
24W8211
Surface Mount High Frequency Inductor, 36541E Series, 4.7 Nh, 5%, 0402 [1005 Metric], 6.85 Ghz Rohs Compliant Te Connectivity 24W8211
Surface Mount High Frequency Inductor, 36541E Series, 4.7 nH, 5%, 0402 [1005 Metric], 6.85 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 4.7 nH, 5%, 0402 [1005 Metric], 6.85 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 36541E4N7JTDG-ND 24W8211
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 36541E Series, 4.7 Nh, 5%, 0402 [1005 Metric], 6.85 Ghz Rohs Compliant Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details