TE Connectivity Fixed Inductors 36541E2N7JTDG

Description
2.7nH Unshielded Wirewound Inductor 1.5A 56mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 1.5A 56mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36541E2N7JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36541E2N7JTDG-ND
Fixed Inductors 36541E2N7JTDG-ND
2.7nH Unshielded Wirewound Inductor 1.5A 56mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 1.5A 56mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, 36541E Series, 2.7 Nh, 5%, 0402 [1005 Metric], 13 Ghz Rohs Compliant Te Connectivity - 24W8193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 2.7 Nh, 5%, 0402 [1005 Metric], 13 Ghz Rohs Compliant Te Connectivity
24W8193
Surface Mount High Frequency Inductor, 36541E Series, 2.7 Nh, 5%, 0402 [1005 Metric], 13 Ghz Rohs Compliant Te Connectivity 24W8193
Surface Mount High Frequency Inductor, 36541E Series, 2.7 nH, 5%, 0402 [1005 Metric], 13 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 2.7 nH, 5%, 0402 [1005 Metric], 13 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 36541E2N7JTDG-ND 24W8193
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 36541E Series, 2.7 Nh, 5%, 0402 [1005 Metric], 13 Ghz Rohs Compliant Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details