TE Connectivity Surface Mount High Frequency Inductor, 36541E Series, 27 Nh, 5%, 0402 [1005 Metric], 3.2 Ghz Rohs Compliant Te Connectivity 36541E27NJTDG

Description
Surface Mount High Frequency Inductor, 36541E Series, 27 nH, 5%, 0402 [1005 Metric], 3.2 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, 36541E Series, 27 nH, 5%, 0402 [1005 Metric], 3.2 GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, 36541E Series, 27 Nh, 5%, 0402 [1005 Metric], 3.2 Ghz Rohs Compliant Te Connectivity - 24W8201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 27 Nh, 5%, 0402 [1005 Metric], 3.2 Ghz Rohs Compliant Te Connectivity
24W8201
Surface Mount High Frequency Inductor, 36541E Series, 27 Nh, 5%, 0402 [1005 Metric], 3.2 Ghz Rohs Compliant Te Connectivity 24W8201
Surface Mount High Frequency Inductor, 36541E Series, 27 nH, 5%, 0402 [1005 Metric], 3.2 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 27 nH, 5%, 0402 [1005 Metric], 3.2 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24W8201
Product Name Surface Mount High Frequency Inductor, 36541E Series, 27 Nh, 5%, 0402 [1005 Metric], 3.2 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details