TE Connectivity Surface Mount High Frequency Inductor, 36541E Series, 18 Nh, 5%, 0402 [1005 Metric], 3.55 Ghz Rohs Compliant Te Connectivity 36541E18NJTDG

Description
Surface Mount High Frequency Inductor, 36541E Series, 18 nH, 5%, 0402 [1005 Metric], 3.55 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, 36541E Series, 18 nH, 5%, 0402 [1005 Metric], 3.55 GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, 36541E Series, 18 Nh, 5%, 0402 [1005 Metric], 3.55 Ghz Rohs Compliant Te Connectivity - 24W8188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 18 Nh, 5%, 0402 [1005 Metric], 3.55 Ghz Rohs Compliant Te Connectivity
24W8188
Surface Mount High Frequency Inductor, 36541E Series, 18 Nh, 5%, 0402 [1005 Metric], 3.55 Ghz Rohs Compliant Te Connectivity 24W8188
Surface Mount High Frequency Inductor, 36541E Series, 18 nH, 5%, 0402 [1005 Metric], 3.55 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 18 nH, 5%, 0402 [1005 Metric], 3.55 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24W8188
Product Name Surface Mount High Frequency Inductor, 36541E Series, 18 Nh, 5%, 0402 [1005 Metric], 3.55 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details