TE Connectivity Connector Backshells 365389-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1641, M83723/95, MS3476, AS34041, M83723/40, M83723/84, NAS 1692, AS34121, AS34241, M83723/43, MS3472, M83723/71, M83723/92, M83723/87, AS34681, M83723/14, M83723/68, M83723/72, M83723/08, M83723/49, M83723/41, MS3474, M83723/78, M83723/38, M83723/66, NAS 1653, AS34461, M83723/07, M83723/48, M83723/69, NAS 1693, M83723/37, M83723/77, M83723/97, NAS 1700, M83723/67, MS3470, M83723/04, NAS 1651, M83723/73, AS34501, M83723/36, AS34001, AS34541, NAS 1652, NAS 1694, AS34091, M83723/02, MS3475, NAS 1699, M83723/75, M83723/96, M83723/82, M83723/74, AS34011, AS34081, AS34641, M83723/65, MS3471, NAS 1701, AS34511, M83723/13, NAS 1599, M83723/06, M83723/39, NAS 1702, AS34561, MS3459, M83723/03, M83723/05, M83723/85, M83723/98, M83723/76, AS34671, M83723/91, NAS 1642, AS34061, NAS 1650, M83723/01, M83723/83, M83723/42, M83723/86, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 27, 18 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1641, M83723/95, MS3476, AS34041, M83723/40, M83723/84, NAS 1692, AS34121, AS34241, M83723/43, MS3472, M83723/71, M83723/92, M83723/87, AS34681, M83723/14, M83723/68, M83723/72, M83723/08, M83723/49, M83723/41, MS3474, M83723/78, M83723/38, M83723/66, NAS 1653, AS34461, M83723/07, M83723/48, M83723/69, NAS 1693, M83723/37, M83723/77, M83723/97, NAS 1700, M83723/67, MS3470, M83723/04, NAS 1651, M83723/73, AS34501, M83723/36, AS34001, AS34541, NAS 1652, NAS 1694, AS34091, M83723/02, MS3475, NAS 1699, M83723/75, M83723/96, M83723/82, M83723/74, AS34011, AS34081, AS34641, M83723/65, MS3471, NAS 1701, AS34511, M83723/13, NAS 1599, M83723/06, M83723/39, NAS 1702, AS34561, MS3459, M83723/03, M83723/05, M83723/85, M83723/98, M83723/76, AS34671, M83723/91, NAS 1642, AS34061, NAS 1650, M83723/01, M83723/83, M83723/42, M83723/86, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 27, 18 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 365389-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
365389-000
Connector Backshells 365389-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1641, M83723/95, MS3476, AS34041, M83723/40, M83723/84, NAS 1692, AS34121, AS34241, M83723/43, MS3472, M83723/71, M83723/92, M83723/87, AS34681, M83723/14, M83723/68, M83723/72, M83723/08, M83723/49, M83723/41, MS3474, M83723/78, M83723/38, M83723/66, NAS 1653, AS34461, M83723/07, M83723/48, M83723/69, NAS 1693, M83723/37, M83723/77, M83723/97, NAS 1700, M83723/67, MS3470, M83723/04, NAS 1651, M83723/73, AS34501, M83723/36, AS34001, AS34541, NAS 1652, NAS 1694, AS34091, M83723/02, MS3475, NAS 1699, M83723/75, M83723/96, M83723/82, M83723/74, AS34011, AS34081, AS34641, M83723/65, MS3471, NAS 1701, AS34511, M83723/13, NAS 1599, M83723/06, M83723/39, NAS 1702, AS34561, MS3459, M83723/03, M83723/05, M83723/85, M83723/98, M83723/76, AS34671, M83723/91, NAS 1642, AS34061, NAS 1650, M83723/01, M83723/83, M83723/42, M83723/86, NAS 1643 Operation/Applicatio n Compatible With Connector Shell Size : 27, 18 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1641, M83723/95, MS3476, AS34041, M83723/40, M83723/84, NAS 1692, AS34121, AS34241, M83723/43, MS3472, M83723/71, M83723/92, M83723/87, AS34681, M83723/14, M83723/68, M83723/72, M83723/08, M83723/49, M83723/41, MS3474, M83723/78, M83723/38, M83723/66, NAS 1653, AS34461, M83723/07, M83723/48, M83723/69, NAS 1693, M83723/37, M83723/77, M83723/97, NAS 1700, M83723/67, MS3470, M83723/04, NAS 1651, M83723/73, AS34501, M83723/36, AS34001, AS34541, NAS 1652, NAS 1694, AS34091, M83723/02, MS3475, NAS 1699, M83723/75, M83723/96, M83723/82, M83723/74, AS34011, AS34081, AS34641, M83723/65, MS3471, NAS 1701, AS34511, M83723/13, NAS 1599, M83723/06, M83723/39, NAS 1702, AS34561, MS3459, M83723/03, M83723/05, M83723/85, M83723/98, M83723/76, AS34671, M83723/91, NAS 1642, AS34061, NAS 1650, M83723/01, M83723/83, M83723/42, M83723/86, NAS 1643

Operation/Application


  • Compatible With Connector Shell Size : 27, 18

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab00-1807Ai Raychem - Te Connectivity - 32M6089 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-1807Ai Raychem - Te Connectivity
32M6089
Txr54Ab00-1807Ai Raychem - Te Connectivity 32M6089
TXR54AB00-1807AI

TXR54AB00-1807AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 365389-000 32M6089
Product Name Connector Backshells Txr54Ab00-1807Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers