TE Connectivity ™ Automotive Connectors 365057-3

Description
TE Connectivity 365057-3
Request a Quote Datasheet
Description
TE Connectivity 365057-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 7187141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187141P
Automotive Connectors 7187141P
TE Connectivity 365057-3

TE Connectivity 365057-3

Supplier's Site
Automotive Connectors - 7187141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187141
Automotive Connectors 7187141
TE Connectivity 365057-3

TE Connectivity 365057-3

Supplier's Site
Automotive Connectors - 1642618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642618
Automotive Connectors 1642618
TE Connectivity 365057-3

TE Connectivity 365057-3

Supplier's Site
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Connector Type: Plug Contact Type: Tab Package: Bulk Note: Contacts Not Included Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connector Type: Plug
Contact Type: Tab
Package: Bulk
Note: Contacts Not Included
Insulation Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Connector Housings - 365057-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
365057-3-ND
Rectangular Connector Housings 365057-3-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-365057-3
Automotive Electronic Connector 2026-365057-3
Automotive Connectors 2P TAB HSG BLK Product overview: 365057-3 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-365057-3 can be used for catalog matching and distributor lookup.

Automotive Connectors 2P TAB HSG BLK Product overview: 365057-3 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-365057-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7187141P 7187141 365057-3-ND 2026-365057-3
Product Name Automotive Connectors Automotive Connectors Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rectangular Connector Housings Automotive Electronic Connector
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers