Free hanging Junior Power Timer connector housings made from black PA 6.6. These automotive Junior Power Timer connector housings are available as plug style housings for tab contacts or receptacle style housings for socket contacts.
Number of Contacts = 2
Type = Housing
Gender = Male
Number of Rows = 1
Mounting Type = Cable Mount
Series = Timer
Colour = Natural
Depth = 31.3mm
Housing Material = Nylon
Free hanging Junior Power Timer connector housings made from black PA 6.6. These automotive Junior Power Timer connector housings are available as plug style housings for tab contacts or receptacle style housings for socket contacts.
Number of Contacts = 2
Type = Housing
Gender = Male
Number of Rows = 1
Mounting Type = Cable Mount
Series = Timer
Colour = Natural
Depth = 31.3mm
Housing Material = Nylon
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 7187157 |
Connector Type | Automotive Connector |