TE Connectivity Cable Transitions & Breakouts 365047-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 043 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 043 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 365047-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
365047-000
Cable Transitions & Breakouts 365047-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 13 - 26.9 MM  [.51 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 562A Size Code : 043 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 13 - 26.9 MM  [.51 - 1.06 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 3) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 4) : 6.9 - 13.2 MM  [.27 - .52 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 562A
  • Size Code : 043

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 365047-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Specs
Sleeving Shrink Tubing
View Details