TE Connectivity Fixed Inductors 36502CR68JTDG

Description
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103749TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103749TR-ND
Fixed Inductors A103749TR-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103749CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103749CT-ND
Fixed Inductors A103749CT-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max Nonstandard

Buy Now Datasheet
SMD 0.68uH 0.4A Inductor and Choke - 71-36502CR68JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 0.4A Inductor and Choke
71-36502CR68JTDG
SMD 0.68uH 0.4A Inductor and Choke 71-36502CR68JTDG
0.68uH 5% SMD Wirewound Inductor, 0.4A, 1.47R DCR, 1008 Product overview: 36502CR68JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR68JTDG can be used for catalog matching and distributor lookup.

0.68uH 5% SMD Wirewound Inductor, 0.4A, 1.47R DCR, 1008 Product overview: 36502CR68JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR68JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 680Nh, 400Ma, 5%, 375Mhz, 1008; Inductance Te Connectivity - 35M1513 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 400Ma, 5%, 375Mhz, 1008; Inductance Te Connectivity
35M1513
Inductor, 680Nh, 400Ma, 5%, 375Mhz, 1008; Inductance Te Connectivity 35M1513
INDUCTOR, 680NH, 400mA, 5%, 375MHZ, 1008; Inductance:680nH; DC Resistance Max:1.47ohm; Self Resonant Frequency:375MHz; DC Current Rating:400mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:36502C Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 680NH, 400mA, 5%, 375MHZ, 1008; Inductance:680nH; DC Resistance Max:1.47ohm; Self Resonant Frequency:375MHz; DC Current Rating:400mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:36502C Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103749TR-ND 71-36502CR68JTDG 35M1513
Product Name Fixed Inductors SMD 0.68uH 0.4A Inductor and Choke Inductor, 680Nh, 400Ma, 5%, 375Mhz, 1008; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details