TE Connectivity Surface Mount Inductors 36502CR47JTDG

Description
TE Connectivity 36502CR47JTDG
Request a Quote Datasheet
Description
TE Connectivity 36502CR47JTDG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 5324014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5324014
Surface Mount Inductors 5324014
TE Connectivity 36502CR47JTDG

TE Connectivity 36502CR47JTDG

Supplier's Site
Surface Mount Inductors - 5324014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5324014P
Surface Mount Inductors 5324014P
TE Connectivity 36502CR47JTDG

TE Connectivity 36502CR47JTDG

Supplier's Site
Surface Mount Inductors - 1639519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1639519
Surface Mount Inductors 1639519
TE Connectivity 36502CR47JTDG

TE Connectivity 36502CR47JTDG

Supplier's Site
SMD 0.47uH 25MHz Inductor and Choke - 71-36502CR47JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 25MHz Inductor and Choke
71-36502CR47JTDG
SMD 0.47uH 25MHz Inductor and Choke 71-36502CR47JTDG
SMD Wirewound Inductor 0.47uH 5% 25MHz 1008 Product overview: 36502CR47JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR47JTDG can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 0.47uH 5% 25MHz 1008 Product overview: 36502CR47JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR47JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103748TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103748TR-ND
Fixed Inductors A103748TR-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103748CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103748CT-ND
Fixed Inductors A103748CT-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103748DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103748DKR-ND
Fixed Inductors A103748DKR-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max Nonstandard

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, 36502C Series, 470 Nh, 5%, 1008 [2520 Metric], 450 Mhz Sigmainductors Te Connectivity - 55R0348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36502C Series, 470 Nh, 5%, 1008 [2520 Metric], 450 Mhz Sigmainductors Te Connectivity
55R0348
Surface Mount High Frequency Inductor, 36502C Series, 470 Nh, 5%, 1008 [2520 Metric], 450 Mhz Sigmainductors Te Connectivity 55R0348
Surface Mount High Frequency Inductor, 36502C Series, 470 nH, 5%, 1008 [2520 Metric], 450 MHz

Surface Mount High Frequency Inductor, 36502C Series, 470 nH, 5%, 1008 [2520 Metric], 450 MHz

Supplier's Site
Inductor, 470Nh, 470Ma, 5%, 450Mhz, 1008; Inductance Te Connectivity - 35M1510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 470Ma, 5%, 450Mhz, 1008; Inductance Te Connectivity
35M1510
Inductor, 470Nh, 470Ma, 5%, 450Mhz, 1008; Inductance Te Connectivity 35M1510
INDUCTOR, 470NH, 470mA, 5%, 450MHZ, 1008; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:36502C Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 470NH, 470mA, 5%, 450MHZ, 1008; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:36502C Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5324014 5324014P 71-36502CR47JTDG A103748TR-ND 55R0348 35M1510
Product Name Surface Mount Inductors Surface Mount Inductors SMD 0.47uH 25MHz Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, 36502C Series, 470 Nh, 5%, 1008 [2520 Metric], 450 Mhz Sigmainductors Te Connectivity Inductor, 470Nh, 470Ma, 5%, 450Mhz, 1008; Inductance Te Connectivity
Technology Wirewound Wirewound
Q Factor 45 45
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1008 1008
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data