TE Connectivity Fixed Inductors 36502CR12JTDG

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129527TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129527TR-ND
Fixed Inductors A129527TR-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129527CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129527CT-ND
Fixed Inductors A129527CT-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.12uH 25MHz 0.65A Inductor and Choke - 71-36502CR12JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.12uH 25MHz 0.65A Inductor and Choke
71-36502CR12JTDG
SMD 0.12uH 25MHz 0.65A Inductor and Choke 71-36502CR12JTDG
SMD Wirewound Inductor 0.12uH 5% 25MHz 60Q 0.65A 1008 Product overview: 36502CR12JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uH, 25MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.12uH, 25MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR12JTDG can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 0.12uH 5% 25MHz 60Q 0.65A 1008 Product overview: 36502CR12JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uH, 25MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.12uH, 25MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR12JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129527TR-ND 71-36502CR12JTDG
Product Name Fixed Inductors SMD 0.12uH 25MHz 0.65A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226181KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details