36502C75NJTDG -- 3650 1008 75NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 75Nh 5% 2K Rl Sigmainductors - Te Connectivity
36502C75NJTDG
Description
3650 1008 75nH 5% 2K RL
Description
3650 1008 75nH 5% 2K RL
Suppliers
3650 1008 75Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2175
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2175 |
|
Product Name
|
3650 1008 75Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details