TE Connectivity Fixed Inductors 36502C5R6JTDG

Description
5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502C5R6JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502C5R6JTDG-ND
Fixed Inductors 36502C5R6JTDG-ND
5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 240mA 4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502C5R6JTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details