36502C56NJTDG -- 3650 1008 56NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 56Nh 5% 2K Rl Sigmainductors - Te Connectivity
36502C56NJTDG
Description
3650 1008 56nH 5% 2K RL
Description
3650 1008 56nH 5% 2K RL
Suppliers
3650 1008 56Nh 5% 2K Rl Sigmainductors - Te Connectivity
76AC6705
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC6705 |
|
Product Name
|
3650 1008 56Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers