TE Connectivity Fixed Inductors 36502C2R7JTDG

Description
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502C2R7JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502C2R7JTDG-ND
Fixed Inductors 36502C2R7JTDG-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502C2R7JTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details