36502C2R2JTDG -- 3650 1008 2.2UH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 2.2Uh 5% 2K Rl Sigmainductors - Te Connectivity
36502C2R2JTDG
Description
3650 1008 2.2uH 5% 2K RL
Description
3650 1008 2.2uH 5% 2K RL
Suppliers
3650 1008 2.2Uh 5% 2K Rl Sigmainductors - Te Connectivity
99X2165
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2165 |
|
Product Name
|
3650 1008 2.2Uh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details