TE Connectivity SMD 1.8uH 7.9MHz 0.3A Inductor and Choke 36502C1R8JTDG

Description
SMD Inductor 1.8uH 5% 7.9MHz Unshielded 0.3A 2.6Ohm 1008 Product overview: 36502C1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 7.9MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 7.9MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C1R8JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 1.8uH 5% 7.9MHz Unshielded 0.3A 2.6Ohm 1008 Product overview: 36502C1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 7.9MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 7.9MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C1R8JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8uH 7.9MHz 0.3A Inductor and Choke - 71-36502C1R8JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8uH 7.9MHz 0.3A Inductor and Choke
71-36502C1R8JTDG
SMD 1.8uH 7.9MHz 0.3A Inductor and Choke 71-36502C1R8JTDG
SMD Inductor 1.8uH 5% 7.9MHz Unshielded 0.3A 2.6Ohm 1008 Product overview: 36502C1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 7.9MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 7.9MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C1R8JTDG can be used for catalog matching and distributor lookup.

SMD Inductor 1.8uH 5% 7.9MHz Unshielded 0.3A 2.6Ohm 1008 Product overview: 36502C1R8JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 7.9MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 7.9MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C1R8JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129516CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129516CT-ND
Fixed Inductors A129516CT-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129516DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129516DKR-ND
Fixed Inductors A129516DKR-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129516TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129516TR-ND
Fixed Inductors A129516TR-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502C1R8JTDG A129516CT-ND
Product Name SMD 1.8uH 7.9MHz 0.3A Inductor and Choke Fixed Inductors
Inductance Range 1.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers