TE Connectivity Fixed Inductors 36502C18NJTDG

Description
18nH Unshielded Wirewound Inductor 1A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502C18NJTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502C18NJTDG-ND
Fixed Inductors 36502C18NJTDG-ND
18nH Unshielded Wirewound Inductor 1A 120mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 1A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502C18NJTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details