RF Inductors - SMD 3650 1008 15nH 5% 2K RL Product overview: 36502C15NJTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C15NJTDG can be used for catalog matching and distributor lookup.
15nH Unshielded Wirewound Inductor 1A 110mOhm Max Nonstandard
15nH Unshielded Wirewound Inductor 1A 110mOhm Max Nonstandard
15nH Unshielded Wirewound Inductor 1A 110mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-36502C15NJTDG | A103753DKR-ND |
| Product Name | SMD Inductor and Choke | Fixed Inductors |
| Technology | Wirewound | Wirewound |
| Inductance Range | 0.0150 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Packing Method | Reel | Tape Reel |
| Standards and Certifications | RoHS |