36502C10NJTDG -- 3650 1008 10NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 10Nh 5% 2K Rl Sigmainductors - Te Connectivity
36502C10NJTDG
Description
3650 1008 10nH 5% 2K RL
Description
3650 1008 10nH 5% 2K RL
Suppliers
3650 1008 10Nh 5% 2K Rl Sigmainductors - Te Connectivity
76AC6704
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC6704 |
|
Product Name
|
3650 1008 10Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Micro Connector and Nano Connector
View Details