TE Connectivity Fixed Inductors 36502C103JTDG

Description
10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103649CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103649CT-ND
Fixed Inductors A103649CT-ND
10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103649DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103649DKR-ND
Fixed Inductors A103649DKR-ND
10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103649TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103649TR-ND
Fixed Inductors A103649TR-ND
10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard

10µH Unshielded Wirewound Inductor 150mA 9Ohm Max Nonstandard

Buy Now Datasheet
SMD 10uH 150mA Inductor and Choke - 71-36502C103JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 150mA Inductor and Choke
71-36502C103JTDG
SMD 10uH 150mA Inductor and Choke 71-36502C103JTDG
10uH 5% SMD Wirewound Inductor, 150mA, 9R DCR, 1008 Product overview: 36502C103JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C103JTDG can be used for catalog matching and distributor lookup.

10uH 5% SMD Wirewound Inductor, 150mA, 9R DCR, 1008 Product overview: 36502C103JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C103JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 150Ma, ±5%, 20Mhz; Inductance Sigmainductors Te Connectivity - 51R8649 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 150Ma, ±5%, 20Mhz; Inductance Sigmainductors Te Connectivity
51R8649
Inductor, 10Uh, 150Ma, ±5%, 20Mhz; Inductance Sigmainductors Te Connectivity 51R8649
INDUCTOR, 10UH, 150MA, ±5%, 20MHz; Inductance:10µH; DC Resistance Max:9ohm; Self Resonant Frequency:20MHz; DC Current Rating:150mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 10UH, 150MA, ±5%, 20MHz; Inductance:10µH; DC Resistance Max:9ohm; Self Resonant Frequency:20MHz; DC Current Rating:150mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:3650 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103649CT-ND 71-36502C103JTDG 51R8649
Product Name Fixed Inductors SMD 10uH 150mA Inductor and Choke Inductor, 10Uh, 150Ma, ±5%, 20Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers