TE Connectivity Fixed Inductors 36502AR56JTDG

Description
560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103767DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103767DKR-ND
Fixed Inductors A103767DKR-ND
560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103767TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103767TR-ND
Fixed Inductors A103767TR-ND
560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103767CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103767CT-ND
Fixed Inductors A103767CT-ND
560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 210mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038189-36502AR56JTDG
Inductors, Coils, Chokes - Fixed Inductors 1038189-36502AR56JTDG
Win Source Part Number: 1038189-36502AR56JTD G Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3650, Sigma Inductors Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 23 @ 50MHz Frequency - Self Resonant: 340MHz Package / Case: Nonstandard DC Resistance (DCR): 1.9Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Alternative Parts (Cross-Reference): CW201212-R56J; LQW2BASR56J00L; AISC-0805-R56J-T; 744760256C; AISC-1206-R56J-T; MLG1608SR56JTD25; 0805CS-561XJLB; 1008HT-R56TJLB; LQW21HNR56J00L6-1624 113-2; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 210 mA Inductance Frequency - Test: 250 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 616241132,A103767DKR ,6-1624113-2,A103767 CT,A103767TR Base Product Number: 36502

Win Source Part Number: 1038189-36502AR56JTDG
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3650, Sigma Inductors
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 23 @ 50MHz
Frequency - Self Resonant: 340MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.9Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
Alternative Parts (Cross-Reference): CW201212-R56J; LQW2BASR56J00L; AISC-0805-R56J-T; 744760256C; AISC-1206-R56J-T; MLG1608SR56JTD25; 0805CS-561XJLB; 1008HT-R56TJLB; LQW21HNR56J00L6-1624113-2;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 250 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 616241132,A103767DKR,6-1624113-2,A103767CT,A103767TR
Base Product Number: 36502

Buy Now Datasheet
SMD 0.56uH 250MHz Inductor and Choke - 71-36502AR56JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uH 250MHz Inductor and Choke
71-36502AR56JTDG
SMD 0.56uH 250MHz Inductor and Choke 71-36502AR56JTDG
0.56uH 5% SMD Inductor, 250MHz, 0805, Unshielded Product overview: 36502AR56JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR56JTDG can be used for catalog matching and distributor lookup.

0.56uH 5% SMD Inductor, 250MHz, 0805, Unshielded Product overview: 36502AR56JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR56JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 560Nh, 210Ma, 5%, 340Mhz, 0805; Inductance Te Connectivity - 35M1462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 210Ma, 5%, 340Mhz, 0805; Inductance Te Connectivity
35M1462
Inductor, 560Nh, 210Ma, 5%, 340Mhz, 0805; Inductance Te Connectivity 35M1462
INDUCTOR, 560NH, 210mA, 5%, 340MHZ, 0805; Inductance:560nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:340MHz; DC Current Rating:210mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 560NH, 210mA, 5%, 340MHZ, 0805; Inductance:560nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:340MHz; DC Current Rating:210mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

Supplier's Site
INDUCTOR, 0805 CHIP, WIREWOUND, LOW INDUCTANCE, HIGH FREQUENCY, 0.56UH, 5% - 70063964 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, 0805 CHIP, WIREWOUND, LOW INDUCTANCE, HIGH FREQUENCY, 0.56UH, 5%
70063964
INDUCTOR, 0805 CHIP, WIREWOUND, LOW INDUCTANCE, HIGH FREQUENCY, 0.56UH, 5% 70063964
The 3650 Series is a new concept from Tyco Electronics, a range of inductors in values from 1 nH to 4.7 μH. The 3650 is available in four package sizes and is designed for automatic placement. Features: Choice of Four Package Sizes Wire Wound Construction Smooth Top Aids Placement 1 nH to 4.7 μH Value Range Laboratory Design Kits Available High Q Factor High S.R.F. Standard Tolerances

The 3650 Series is a new concept from Tyco Electronics, a range of inductors in values from 1 nH to 4.7 μH. The 3650 is available in four package sizes and is designed for automatic placement.
Features:

  • Choice of Four Package Sizes
  • Wire Wound Construction
  • Smooth Top Aids Placement
  • 1 nH to 4.7 μH Value Range
  • Laboratory Design Kits Available
  • High Q Factor
  • High S.R.F.
  • Standard Tolerances
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103767DKR-ND 1038189-36502AR56JTDG 71-36502AR56JTDG 35M1462 70063964
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 0.56uH 250MHz Inductor and Choke Inductor, 560Nh, 210Ma, 5%, 340Mhz, 0805; Inductance Te Connectivity INDUCTOR, 0805 CHIP, WIREWOUND, LOW INDUCTANCE, HIGH FREQUENCY, 0.56UH, 5%
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details